The CD74HCT574 is an octal D-type flip-flop with 3-state outputs, designed for bus-line driving and capable of sourcing or sinking 15 LSTTL loads. It operates from a supply voltage of 4.5 V to 5.5 V and supports a storage temperature range from −65°C to 150°C, with an operating temperature range of −40°C to 125°C. The device features buffered inputs, CMOS input compatibility, and a typical propagation delay of 15 ns at VCC = 5 V and CL = 15 pF. Outputs are controlled by a common output enable (OE) and transition on the low-to-high clock edge. The part is available in a 20-pin TSSOP package (PW).
Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge
IC FF D-TYPE 1-ELE 8-BIT
ENHANCED PRODUCT HIGH SPEED CMOS
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | V62/04739-01YE | 296-V62/04739-01YETR-ND | V62/04739-01YE |
| Product Name | CD74HCT574-EP Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Triggered D-Type Flip-Flops With | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 41 ns | 33 ns |