The SNJ54LVC574AJ is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin CDIP package, operating from -55°C to 125°C. It supports supply voltages from 1.65 V to 3.6 V, accepts 5-V inputs, and features I_off for partial-power-down operation. Outputs have a typical propagation delay of 7 ns at 3.3 V and exhibit latch-up performance exceeding 250 mA per JESD 17.
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LVC574AJ | SNJ54LVC574AJ | SNJ54LVC574AJ |
| Product Name | SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 3.6V; 2V ~ 3.6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 8 ns | ||
| fMAX | 100 MHz |