4-Bit Bistable Latches in a 16-pin ceramic DIP package with an operating temperature range of -55 to 125 °C.
4-Bit Bistable Latches 16-CDIP -55 to 125
54LS375 4-Bit Bistable Latches
Manufacturer: Texas Instruments
Win Source Part Number: 1256702-SNJ54LS375J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
4-BIT BISTABLE LATCHES 16-CDIP -
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops | Flip-Flops | Logic Latches |
| Product Number | SNJ54LS375J | SNJ54LS375J | 1256702-SNJ54LS375J | SNJ54LS375J | SNJ54LS375J |
| Product Name | SN54LS375 4-Bit Bistable Latches | Logic - Logic - Flip Flops - SNJ54LS375J | Flip Flops | Integrated Circuits (ICs) - Logic - Latches | |
| Supply Voltage | 5V; 5 | ||||
| Operating Current | 12 mA | ||||
| Propagation Delay | 27 ns |