Texas Instruments Logic - Logic - Flip Flops - SN74LVTH373NSRG4 SN74LVTH373NSRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095211-SN74LVTH373N SRG4 Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Weight: 266.712314 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 2.6 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 2.7 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095211-SN74LVTH373N SRG4 Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Weight: 266.712314 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 2.6 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 2.7 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74LVTH373NSRG4 - 1095211-SN74LVTH373NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH373NSRG4
1095211-SN74LVTH373NSRG4
Logic - Logic - Flip Flops - SN74LVTH373NSRG4 1095211-SN74LVTH373NSRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095211-SN74LVTH373N SRG4 Packaging: Tape and Reel Number of Circuits: 8 Mounting: SMD (SMT) Polarity: Non-Inverting Operating Supply Voltage: 3.3 V Number of Elements: 1 Weight: 266.712314 mg Number of Bits: 8 Number of Pins: 20 High Level Output Current: -32 mA Low Level Output Current: 32 mA Independent Circuits: 1 Propagation Delay: 2.6 ns Output Current: 64 mA Categories: Logic - Flip Flops Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 2.7 ns Logic Function: D-Type, Latch Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095211-SN74LVTH373NSRG4
Packaging: Tape and Reel
Number of Circuits: 8
Mounting: SMD (SMT)
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Weight: 266.712314 mg
Number of Bits: 8
Number of Pins: 20
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Independent Circuits: 1
Propagation Delay: 2.6 ns
Output Current: 64 mA
Categories: Logic - Flip Flops
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 2.7 ns
Logic Function: D-Type, Latch
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1095211-SN74LVTH373NSRG4
Product Name Logic - Logic - Flip Flops - SN74LVTH373NSRG4
Supply Voltage 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop; positive-edge trigger - 74AUP1G80GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
8 suppliers
Flip Flops - 74FCT273SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers