The V62/04725-01XE is a dual positive-edge-trigge
Enhanced Product Dual Positive-Edge-Trigge
IC FF D-TYPE 2-ELE 1-BIT 14-SOIC
ENHANCED PRODUCT DUAL POSITIVE-E
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | V62/04725-01XE | 296-V62/04725-01XETR-ND | V62/04725-01XE |
| Product Name | SN74ACT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | |
| Propagation Delay | 13 ns | 11 ns | |
| fMAX | 90 MHz |