Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin ceramic DIP package, operating from 4.5 V to 5.5 V, with a temperature range of -55°C to 125°C, ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54BCT574J | SNJ54BCT574J | SNJ54BCT574J |
| Product Name | SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 10 ns | ||
| fMAX | 70 MHz | ||
| Operating Current | 62 mA |