Quadruple D-type flip-flops with clear in a 16-pin CFP package, operating from -55 to 125°C, with non-RoHS lead finish and SNPB ball material.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS175W | SNJ54LS175W |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 25 ns | |
| fMAX | 35 MHz | |
| Operating Current | 18 mA |