Octal D-Type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with a supply voltage range of 2V to 6V and a maximum propagation delay of 9.5ns at 5V.
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
OCTAL D-TYPE EDGE-TRIGGERED FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AC374FK | SNJ54AC374FK | SNJ54AC374FK | SNJ54AC374FK |
| Product Name | SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 14 ns | |||
| fMAX | 100 MHz | |||
| Operating Current | 0.0400 mA |