Quadruple D-Type flip-flops with clear in a 16-pin PDIP package, operating from 0 to 70°C, with NIPDAU lead finish and tube packaging.
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
D Flip-Flop, S Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, PDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74S175NE4 | SN74S175NE4 |
| Product Name | SN74S175 Quadruple D-Type Flip-Flops With Clear | |
| Flip-Flop Type | D | |
| Supply Voltage | 5V; 5 | |
| Propagation Delay | 17 ns | |
| fMAX | 50 MHz | |
| Operating Current | 96 mA |