Octal edge-triggered D-type flip-flops with clock enable in a ceramic flat (W) package, characterized for operation over the military temperature range of -55°C to 125°C, with high-drive outputs (-32 mA I OH, 64 mA I OL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-type Flip-Flops With Clock Enable 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54ABT377W |
| Product Name | SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable |
| Flip-Flop Type | D |