Octal D-type flip-flops with clear in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C.
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256561-SNJ54ALS273J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
D Flip-Flop, ALS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, CDIP20
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS273J | 1256561-SNJ54ALS273J | SNJ54ALS273J | SNJ54ALS273J | SNJ54ALS273J |
| Product Name | SN54ALS273 Octal D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - SNJ54ALS273J | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | ||||
| Propagation Delay | 15 ns | ||||
| fMAX | 75 MHz | ||||
| Operating Current | 29 mA |