Texas Instruments SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear SNJ54LS74AW

Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear - SNJ54LS74AW - Texas Instruments
Dallas, TX, United States
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear
SNJ54LS74AW
SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear SNJ54LS74AW
Dual D-type Positive-Edge-Trigge red Flip-Flops With Preset And Clear 14-CFP -55 to 125

Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear 14-CFP -55 to 125

Buy Now Datasheet
 - SNJ54LS74AW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, CDFP14

D Flip-Flop, LS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, CDFP14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS74AW
1256721-SNJ54LS74AW
Logic - Logic - Flip Flops - SNJ54LS74AW 1256721-SNJ54LS74AW
Manufacturer: Texas Instruments Win Source Part Number: 1256721-SNJ54LS74AW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256721-SNJ54LS74AW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS74AW
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS74AW
DUAL D-TYPE POSITIVE-EDGE-TRIGGE

DUAL D-TYPE POSITIVE-EDGE-TRIGGE

Supplier's Site
Flip Flops - SNJ54LS74AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS74AW
Flip Flops SNJ54LS74AW
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CFlatPack

Buy Now Datasheet
Flip Flops - SNJ54LS74AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS74AW
Flip Flops SNJ54LS74AW
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS74AW SNJ54LS74AW 1256721-SNJ54LS74AW SNJ54LS74AW SNJ54LS74AW SNJ54LS74AW
Product Name SN54LS74A Dual D-type Positive-Edge-Triggered Flip-Flops With Preset And Clear Logic - Logic - Flip Flops - SNJ54LS74AW Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 40 ns
fMAX 35 MHz
Operating Current 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100131FCQR - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details