The SN74LVC374A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V VCC operation and extended temperature performance from -40°C to 125°C. It features inputs that accept voltages up to 5.5 V, supporting mixed-mode signal operation in 3.3-V/5-V systems. The device is packaged in a 20-pin TSSOP with a profile height suitable for surface-mount applications, and operates with a maximum propagation delay of 8.5 ns at 3.3 V. Output drive strength is specified for both high and low states at 3.3 V, with output ground bounce typically under 0.8 V. The part supports partial-power-down mode and maintains outputs in a high-impedance state when the output-enable pin is high. It meets JEDEC and industry standards for enhanced plastic packaging reliability under extended temperature conditions.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04663-01XE |
| Product Name | SN74LVC374A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 9.5 ns |
| fMAX | 100 MHz |