Texas Instruments Logic - Logic - Flip Flops - SNJ54ALS373J SNJ54ALS373J

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025581-SNJ54ALS373J Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025581-SNJ54ALS373J Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SNJ54ALS373J - 1025581-SNJ54ALS373J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54ALS373J
1025581-SNJ54ALS373J
Logic - Logic - Flip Flops - SNJ54ALS373J 1025581-SNJ54ALS373J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025581-SNJ54ALS373J Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025581-SNJ54ALS373J
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1025581-SNJ54ALS373J
Product Name Logic - Logic - Flip Flops - SNJ54ALS373J
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74AHC273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
 - 54AC175/Q2A - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
4 suppliers