Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from 4.5V to 5.5V with a propagation delay of 10.5ns at 5V and 15pF, supporting up to 75MHz operation and latch-up performance exceeding 250mA per JESD 17. The device is rated for operation from -55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHCT374FK | SNJ54AHCT374FK |
| Product Name | SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 11.5 ns | |
| fMAX | 70 MHz | |
| Operating Current | 0.0400 mA |