The V62/03603-01XE is a 16-bit D-type edge-triggered flip-flop with 3-state outputs, part of the SN74ACT16374Q-EP series, designed for driving high-capacitance or low-impedance loads in bus-organized systems. It is packaged in a 48-pin SSOP (DL) with an operating temperature range of -40°C to 125°C. The device features TTL-voltage-compatib
Enhanced Product 16-Bit D-Type Edge-Triggered Flip-Flop With 3-State Outputs 48-SSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/03603-01XE |
| Product Name | SN74ACT16374-EP Enhanced Product 16-Bit D-Type Edge-Triggered Flip-Flop With 3-State Outputs |
| Propagation Delay | 10.9 ns |