The SN74LVC574A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V operation and extended temperature performance from -40°C to 125°C. It is packaged in a 20-pin TSSOP (PW) with a moisture sensitivity level of 1 and supports mixed-mode signal operation with 5-V tolerant inputs. The device features a maximum propagation delay of 7 ns at 3.3 V and typical output ground bounce less than 0.8 V at 3.3 V and 25°C. Output enable control allows high-impedance operation without affecting internal states.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04668-01YE |
| Product Name | SN74LVC574A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 8 ns |
| fMAX | 100 MHz |