Octal D-type flip-flops designed for 3.3-V operation with TTL-compatible 5-V inputs, featuring direct-clear and bus-hold inputs, available in a 20-pin TSSOP package with an operating temperature range of -40°C to 85°C. Supports I_off for partial-power-down mode and meets JESD 17 latch-up protection and JESD 22 ESD protection standards.
3.3-V ABT Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVTH273PWG4 |
| Product Name | SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Propagation Delay | 4.9 ns |
| fMAX | 160 MHz |