Texas Instruments SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS SNJ54LVC574AW

Description
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CFP -55 to 125
Request a Quote
Description
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LVC574A is an octal edge-triggered D-type flip-flop designed for operation within a voltage range of 2.7 V to 3.6 V. It features 3-state outputs, making it suitable for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The device supports mixed-mode signal operation, allowing 5-V input/output with a 3.3-V VCC, and is specified for temperatures from -55°C to 125°C. This flip-flop has a maximum propagation delay (tpd) of 7 ns at 3.3 V and includes an output-enable (OE) input that places the outputs in a high-impedance state, preventing significant loading on bus lines. The Ioff feature supports partial-power-down mode, disabling outputs to prevent backflow current when powered down. The device is also designed to withstand ESD protection levels exceeding 2000 V for the human-body model, ensuring reliability in various applications.

Datasheet Summary
Powered by GS/AI

The SN54LVC574A is an octal edge-triggered D-type flip-flop designed for operation within a voltage range of 2.7 V to 3.6 V. It features 3-state outputs, making it suitable for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The device supports mixed-mode signal operation, allowing 5-V input/output with a 3.3-V VCC, and is specified for temperatures from -55°C to 125°C. This flip-flop has a maximum propagation delay (tpd) of 7 ns at 3.3 V and includes an output-enable (OE) input that places the outputs in a high-impedance state, preventing significant loading on bus lines. The Ioff feature supports partial-power-down mode, disabling outputs to prevent backflow current when powered down. The device is also designed to withstand ESD protection levels exceeding 2000 V for the human-body model, ensuring reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - SNJ54LVC574AW - Texas Instruments
Dallas, TX, United States
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
SNJ54LVC574AW
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS SNJ54LVC574AW
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CFP -55 to 125

OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS 20-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LVC574AW
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LVC574AW
OCTAL EDGE-TRIGGERED D-TYPE FLIP

OCTAL EDGE-TRIGGERED D-TYPE FLIP

Supplier's Site
Flip Flops - SNJ54LVC574AW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LVC574AW
Flip Flops SNJ54LVC574AW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LVC574AW SNJ54LVC574AW SNJ54LVC574AW
Product Name SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 3.6V; 2.7,3.3 3.6V; 2V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 8 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details