Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C, with output drive of -32 mA high and 64 mA low, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding 2000 V human-body model and 200 V machine model.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
| Texas Instruments | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT574W | SNJ54ABT574W | SNJ54ABT574W |
| Product Name | SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D |