The V62/04739-01XE is an octal D-type flip-flop with 3-state outputs, part of the CD74HCT574-EP series, designed for high-speed CMOS logic applications with bus-line driving capability. It is packaged in a 20-pin SOIC (DW) format and operates over a free-air temperature range of −40°C to 125°C. The device operates with a supply voltage of 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and has a typical propagation delay of 15 ns at 5 V and 15 pF load. It supports a fanout of 15 LSTTL loads and includes a common 3-state output enable control. The part meets JEDEC and industry standards for extended temperature reliability and is qualified under enhanced product standards.
Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04739-01XE |
| Product Name | CD74HCT574-EP Enhanced Product High Speed Cmos Logic Octal Positive-Edge-Triggered D-Type Flip-Flops With |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 41 ns |