Dual D-Type Positive-Edge-Trigge
Dual D-Type Positive-Edge-Trigge
D Flip-Flop, S Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 007385-SN74S74N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 110MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC, LOGIC, 74S, FLIP-FLOP; Logic Family / Base Number:74S74; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:25MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74S74N | SN74S74N | 007385-SN74S74N | 296-1734-5-ND | SN74S74N | 52AH4430 | SN74S74N | SN74S74N |
| Product Name | SN74S74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Preset And Clear | Logic - Logic - Flip Flops - SN74S74N | Flip Flops | Flip Flops | Ic, Logic, 74S, Flip-Flop; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 9 ns | 9 ns | 9 ns | 6 ns | ||||
| fMAX | 50 MHz | 110 MHz | 25 MHz | 110 MHz | ||||
| Operating Current | 25 mA |