Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin CFP package, characterized for operation from -55°C to 125°C.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS374W |
| Product Name | SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 9 ns |
| fMAX | 125 MHz |
| Operating Current | 128 mA |