Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin LCCC package, characterized for operation from -55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS574FK |
| Product Name | SN54AS574 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 9 ns |
| fMAX | 125 MHz |
| Operating Current | 142 mA |