The SNJ54BCT8374AFK is an octal D-type edge-triggered flip-flop with integrated boundary-scan test circuitry compliant with IEEE Standard 1149.1-1990, packaged in a 28-pin ceramic leadless chip carrier (LCCC). It is characterized for operation over the full military temperature range of −55°C to 125°C. The device supports IEEE 1149.1 test access port (TAP) operations including boundary-scan, parallel-signature analysis, and pseudo-random pattern generation. In normal mode, it is functionally equivalent to the 'F374 and 'BCT374 octal D-type flip-flops. The test circuitry can be enabled to observe and control the device's I/O boundary without affecting normal operation.
Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops 28-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54BCT8374AFK |
| Product Name | SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |