The SN74LVC74AQPWREP is a dual positive-edge-trigge
Enhanced Product Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258402-SN74LVC74AQP
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22380-1,296-2238
Base Product Number: 74LVC74
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC74AQPWREP | 296-SN74LVC74AQPWREPDKR-ND | 1258402-SN74LVC74AQPWREP | SN74LVC74AQPWREP | SN74LVC74AQPWREP | SN74LVC74AQPWREP | SN74LVC74AQPWREP |
| Product Name | SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 6 ns | 5.2 ns | 5.2 ns | ||||
| fMAX | 100 MHz | 100 MHz | 100 MHz |