The SNJ54AS74AJ is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
54AS74A Dual Positive-Edge-Trigge
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
DUAL POSITIVE-EDGE-TRIGGE
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AS74AJ | SNJ54AS74AJ | SNJ54AS74AJ | SNJ54AS74AJ | SNJ54AS74AJ |
| Product Name | SN54AS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Propagation Delay | 9 ns | ||||
| fMAX | 125 MHz | ||||
| Operating Current | 16 mA |