Hex D-type flip-flops with clear in a 16-pin CFP package, operating from -55 to 125°C.
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54S174W | SNJ54S174W | SNJ54S174W |
| Product Name | SN54S174 Hex D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 17 ns | ||
| fMAX | 50 MHz | ||
| Operating Current | 144 mA |