Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821APWR

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 24-pin TSSOP package with dimensions matching the PW package drawing, operating from -40°C to 85°C, featuring inputs tolerant to 5.5 V, and supporting mixed-mode signal operation. The device offers a maximum propagation delay of 7.3 ns at 3.3 V and maintains outputs in a high-impedance state when the output-enable pin is high. It meets JESD17 latch-up performance of 250 mA and exceeds JESD22 ESD protection ratings. All output and input voltage ranges, current capabilities, and thermal characteristics are fully specified across the supply range.

Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 24-pin TSSOP package with dimensions matching the PW package drawing, operating from -40°C to 85°C, featuring inputs tolerant to 5.5 V, and supporting mixed-mode signal operation. The device offers a maximum propagation delay of 7.3 ns at 3.3 V and maintains outputs in a high-impedance state when the output-enable pin is high. It meets JESD17 latch-up performance of 250 mA and exceeds JESD22 ESD protection ratings. All output and input voltage ranges, current capabilities, and thermal characteristics are fully specified across the supply range.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821APWR - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821APWR
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821APWR
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC821APWR
116686-SN74LVC821APWR
Logic - Logic - Flip Flops - SN74LVC821APWR 116686-SN74LVC821APWR
Manufacturer: Texas Instruments Win Source Part Number: 116686-SN74LVC821APW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 116686-SN74LVC821APWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-8541-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8541-2-ND
Flip Flops 296-8541-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC821APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC821APWR
Flip Flops SN74LVC821APWR
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821APWR
IC FF D-TYPE SNGL 10BIT 24TSSOP

IC FF D-TYPE SNGL 10BIT 24TSSOP

Supplier's Site
Logic - Flip Flops - SN74LVC821APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821APWR
Logic - Flip Flops SN74LVC821APWR
IC FF D-TYPE SNGL 10BIT 24TSSOP

IC FF D-TYPE SNGL 10BIT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821APWR 116686-SN74LVC821APWR 296-8541-2-ND SN74LVC821APWR SN74LVC821APWR SN74LVC821APWR
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC821APWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers