SN74S74NE4 is a dual D-type positive-edge-trigge
Dual D-Type Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74S74NE4 |
| Product Name | SN74S74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Preset And Clear |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 9 ns |
| fMAX | 50 MHz |