Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APW

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823APW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin TSSOP package. It operates from 1.65 V to 3.6 V, accepts 5.5 V inputs, and has a maximum propagation delay of 7.9 ns at 3.3 V. Outputs support mixed-mode signal operation with 5 V tolerance while the device is powered at 3.3 V. The device includes a clock-enable input and an active-low clear input, with outputs capable of driving high-capacitive or low-impedance loads. It is fully specified for operation from -40 °C to 85 °C and meets JESD17 latch-up and JESD22 ESD protection standards. Part marking is LC823A.

Datasheet Summary
Powered by GS/AI

The SN74LVC823APW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin TSSOP package. It operates from 1.65 V to 3.6 V, accepts 5.5 V inputs, and has a maximum propagation delay of 7.9 ns at 3.3 V. Outputs support mixed-mode signal operation with 5 V tolerance while the device is powered at 3.3 V. The device includes a clock-enable input and an active-low clear input, with outputs capable of driving high-capacitive or low-impedance loads. It is fully specified for operation from -40 °C to 85 °C and meets JESD17 latch-up and JESD22 ESD protection standards. Part marking is LC823A.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823APW - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823APW
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APW
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74LVC823APW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258376-SN74LVC823APW
Integrated Circuits (ICs) - Logic - Flip Flops 1258376-SN74LVC823APW
Win Source Part Number: 1258376-SN74LVC823AP W Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 60 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC823APWG4,2156 -SN74LVC823APW,TEXTI SSN74LVC823APW,SN74L VC823APWE4,SN74LVC82 3APWG4,SN74LVC823APW E4 Base Product Number: 74LVC823

Win Source Part Number: 1258376-SN74LVC823APW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 60
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC823APWG4,2156-SN74LVC823APW,TEXTISSN74LVC823APW,SN74LVC823APWE4,SN74LVC823APWG4,SN74LVC823APWE4
Base Product Number: 74LVC823

Buy Now Datasheet
Flip Flops - SN74LVC823APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC823APW
Flip Flops SN74LVC823APW
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LVC823APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823APW
Logic - Flip Flops SN74LVC823APW
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823APW
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823APW SN74LVC823APW-ND 1258376-SN74LVC823APW SN74LVC823APW SN74LVC823APW SN74LVC823APW
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns 8 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details