Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, characterized for operation from −55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of −3 mA, low-level output current of 24 mA, and a maximum clock frequency of 100 MHz.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54F374FK | SNJ54F374FK | SNJ54F374FK |
| Product Name | SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 10 ns | ||
| fMAX | 70 MHz | ||
| Operating Current | 86 mA |