TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SNJ54ACT11374FK -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54ACT11374FK
Description
D FLIP-FLOP, 8-FUNC
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
D FLIP-FLOP, 8-FUNC
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
SNJ54ACT11374FK |
SNJ54ACT11374FK |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Supply Voltage
3.3V; 5V; 3.3,5
Propagation Delay
13.5 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
5 suppliers
fMAX
155 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details