The SN74S175N is a quadruple D-type flip-flop with clear in a 16-pin PDIP package, measuring 506 mm in length, 13.97 mm in width, and 11230 µm in thickness, with a 4.32 mm alignment groove width. It operates from 0 °C to 70 °C and is supplied in tubes of 25 units.
Quadruple D-Type Flip-Flops With Clear 16-PDIP 0 to 70
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
SN74S175 Quadruple D-Type Flip-Flops With Clear
Manufacturer: Texas Instruments
Win Source Part Number: 007377-SN74S175N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 96mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 4BIT 16DIP
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
D-TYPE FLIP FLOP, QUAD, DIP-16; Logic Family / Base Number:74S175; Flip-Flop Type:D; Propagation Delay:8ns; Frequency:110MHz; Output Current:20mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
IC FF D-TYPE SNGL 4BIT 16DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74S175N | 296-3864-5-ND | SN74S175N | 007377-SN74S175N | SN74S175N | SN74S175N | 67K1113 | SN74S175N |
| Product Name | SN74S175 Quadruple D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74S175N | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | D-Type Flip Flop, Quad, Dip-16; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | ||||
| Propagation Delay | 17 ns | 12 ns | 12 ns | 8 ns | ||||
| fMAX | 50 MHz | 110 MHz | 110 MHz | 110 MHz | ||||
| Operating Current | 96 mA |