Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821APWRG4

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821APWRG4
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821APWRG4
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC821APWRG4
1255758-SN74LVC821APWRG4
Logic - Logic - Flip Flops - SN74LVC821APWRG4 1255758-SN74LVC821APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255758-SN74LVC821AP WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255758-SN74LVC821APWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number SN74LVC821APWRG4 1255758-SN74LVC821APWRG4
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC821APWRG4
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 8.5 ns
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers