Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55 to 125 °C.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54BCT374W | SNJ54BCT374W | SNJ54BCT374W | SNJ54BCT374W |
| Product Name | SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 10.6 ns | |||
| fMAX | 70 MHz | |||
| Operating Current | 60 mA |