Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatPack
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC175W | SNJ54HC175W | SNJ54HC175W |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 32 ns | ||
| fMAX | 28 MHz |