The SNJ54ABT16374AWD is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, packaged in a 48-pin ceramic flat (CFP) package. It is characterized for operation over the full military temperature range of -55°C to 125°C. The device features high-drive outputs with -32 mA sourcing and 64 mA sinking capability, distributed VCC and GND pins to minimize switching noise, and high-impedance outputs during power-up and power-down. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17.
16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs 48-CFP -55 to 125
16-BIT EDGE-TRIGGERED D-TYPE FLI
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT16374AWD | SNJ54ABT16374AWD |
| Product Name | SN54ABT16374A 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Output Characteristics | 3-State | |
| Propagation Delay | 6.2 ns | |
| fMAX | 150 MHz |