Hex D-type flip-flops with enable in a 20-pin CFP package, operating from -55 to 125°C.
Hex D-type Flip-Flops With Enable 16-CFP -55 to 125
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, TTL, CDFP16
D FLIP-FLOP, LS SERIES TTL
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS378W | SNJ54LS378W | SNJ54LS378W | SNJ54LS378W |
| Product Name | SN54LS378 Hex D-type Flip-Flops With Enable | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | |||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 22 mA |