Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADBR

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823ADBR - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823ADBR
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823ADBR
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74LVC823ADBRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC823ADBR
1009468-SN74LVC823ADBR
Logic - Logic - Flip Flops - SN74LVC823ADBR 1009468-SN74LVC823ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1009468-SN74LVC823AD BR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-SSOP (0.209", 5.30mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009468-SN74LVC823ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-SSOP (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74LVC823ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC823ADBR
Flip Flops SN74LVC823ADBR
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC823ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823ADBR
Logic - Flip Flops SN74LVC823ADBR
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823ADBR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823ADBR
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823ADBR 296-SN74LVC823ADBRTR-ND 1009468-SN74LVC823ADBR SN74LVC823ADBR SN74LVC823ADBR SN74LVC823ADBR
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LVC823ADBR Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns 8 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681401RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers