Texas Instruments SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVT574PWR

Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT574PWR is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL interfaces. It is packaged in a 20-pin TSSOP (PW) with dimensions of 6.95 mm in thickness, 7.0 mm in width, and 8.0 mm in length per tape cavity. The device operates from -40°C to 85°C, supports live insertion, includes bus-hold circuitry, and exceeds 2000 V ESD protection per MIL-STD-883C, Method 3015. Output current capability is 64 mA in the low state and 32 mA in the high state, with a supply voltage range of 2.7 V to 3.6 V.

Datasheet Summary
Powered by GS/AI

The SN74LVT574PWR is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL interfaces. It is packaged in a 20-pin TSSOP (PW) with dimensions of 6.95 mm in thickness, 7.0 mm in width, and 8.0 mm in length per tape cavity. The device operates from -40°C to 85°C, supports live insertion, includes bus-hold circuitry, and exceeds 2000 V ESD protection per MIL-STD-883C, Method 3015. Output current capability is 64 mA in the low state and 32 mA in the high state, with a supply voltage range of 2.7 V to 3.6 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVT574PWR - Texas Instruments
Dallas, TX, United States
SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVT574PWR
SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVT574PWR
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVT574PWR
109486-SN74LVT574PWR
Logic - Logic - Flip Flops - SN74LVT574PWR 109486-SN74LVT574PWR
Manufacturer: Texas Instruments Win Source Part Number: 109486-SN74LVT574PWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 109486-SN74LVT574PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - 296-1257-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1257-2-ND
Flip Flops 296-1257-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-1257-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1257-1-ND
Flip Flops 296-1257-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-1257-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1257-6-ND
Flip Flops 296-1257-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVT574PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVT574PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVT574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74LVT574PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVT574PWR
Flip Flops SN74LVT574PWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74LVT574PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVT574PWR
Logic - Flip Flops SN74LVT574PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVT574PWR 109486-SN74LVT574PWR 296-1257-2-ND SN74LVT574PWR SN74LVT574PWR SN74LVT574PWR
Product Name SN74LVT574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVT574PWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Propagation Delay 6.6 ns 6.6 ns
fMAX 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details