Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWRG4

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823A is a 9-bit bus-interface flip-flop with 3-state outputs, designed for operation from 1.65 V to 3.6 V and capable of interfacing with 5-V inputs. It features a clock-enable input for latching outputs and a clear input to force all Q outputs low. The device supports mixed-mode signal operation and partial-power-down mode with IOff circuitry. It is available in a 24-pin TSSOP package with an operating temperature range of -40°C to 85°C. Inputs accept voltages up to 5.5 V, and outputs exhibit ground bounce less than 0.8 V at 3.3 V and undershoot greater than 2 V at 3.3 V. The part meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM, and exceeds 250 mA latch-up immunity per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74LVC823A is a 9-bit bus-interface flip-flop with 3-state outputs, designed for operation from 1.65 V to 3.6 V and capable of interfacing with 5-V inputs. It features a clock-enable input for latching outputs and a clear input to force all Q outputs low. The device supports mixed-mode signal operation and partial-power-down mode with IOff circuitry. It is available in a 24-pin TSSOP package with an operating temperature range of -40°C to 85°C. Inputs accept voltages up to 5.5 V, and outputs exhibit ground bounce less than 0.8 V at 3.3 V and undershoot greater than 2 V at 3.3 V. The part meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM, and exceeds 250 mA latch-up immunity per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823APWRG4
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWRG4
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC823APWRG4
1255759-SN74LVC823APWRG4
Logic - Logic - Flip Flops - SN74LVC823APWRG4 1255759-SN74LVC823APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255759-SN74LVC823AP WRG4 Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 5pF Family Name: SN74LVC823 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Alternative Parts (Cross-Reference): 74LVC823APG8; 74LVC823AQ; 74LVC823AQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255759-SN74LVC823APWRG4
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: SN74LVC823
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVC823APG8; 74LVC823AQ; 74LVC823AQ8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number SN74LVC823APWRG4 1255759-SN74LVC823APWRG4
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC823APWRG4
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V
Output Characteristics 3-State
Propagation Delay 8.9 ns 8 ns
fMAX 100 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS377FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers