Quadruple S-R latches in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.
Quadruple /S-/R Latches 20-LCCC -55 to 125
S-R Latch 4 Channel 1:1 IC Standard 20-LCCC (8.89x8.89)
IC FF QUAD 20LCCC
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches | Logic Latches |
| Product Number | SNJ54LS279AFK | SNJ54LS279AFK | SNJ54LS279AFK | SNJ54LS279AFK |
| Product Name | SN54LS279A Quadruple /S-/R Latches | Flip Flops | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | ||
| Operating Current | 7 mA | |||
| Propagation Delay | 22 ns |