Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with 64-mA low-level output drive current and 32-mA high-level output drive current, meeting JEDEC Standard JESD 17 for latch-up performance and JESD 22 for ESD protection.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT574FK | SNJ54ABT574FK | SNJ54ABT574FK |
| Product Name | SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D |