The SN74LVTH374 is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V VCC operation with TTL-compatible 5-V input and output levels. It is available in a 20-pin SOIC (DW) package and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry, power-up 3-state, and hot-insertion support, with output clamp currents of up to 64 mA in the low state and 64 mA in the high state. It complies with JESD 17 for latch-up performance and JESD 22 for ESD protection, with a 2000-V human-body model rating. The output-enable input allows high-impedance state operation without affecting internal flip-flop states.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVTH374DWE4 |
| Product Name | SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |