Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADBRG4

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring inputs that accept up to 5.5 V and a maximum propagation delay of 7.3 ns at 3.3 V. The device is available in a 24-pin SSOP package and operates over a temperature range of -40°C to 85°C. It supports mixed-mode signal operation, partial-power-down mode, and exceeds 250 mA latch-up performance per JESD17 and ESD protection beyond JESD22 (2000-V human-body model).

Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flop with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring inputs that accept up to 5.5 V and a maximum propagation delay of 7.3 ns at 3.3 V. The device is available in a 24-pin SSOP package and operates over a temperature range of -40°C to 85°C. It supports mixed-mode signal operation, partial-power-down mode, and exceeds 250 mA latch-up performance per JESD17 and ESD protection beyond JESD22 (2000-V human-body model).

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821ADBRG4
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADBRG4
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC821ADBRG4
1255756-SN74LVC821ADBRG4
Logic - Logic - Flip Flops - SN74LVC821ADBRG4 1255756-SN74LVC821ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255756-SN74LVC821AD BRG4 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LVC821 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255756-SN74LVC821ADBRG4
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC821
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 7.3ns at 3.3V, 50pF

Buy Now
Flip Flops - SN74LVC821ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74LVC821ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ADBRG4
Logic - Flip Flops SN74LVC821ADBRG4
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site Datasheet
Flip Flops - SN74LVC821ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ADBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ADBRG4
IC FF D-TYPE SNGL 10BIT 24SSOP

IC FF D-TYPE SNGL 10BIT 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ADBRG4 1255756-SN74LVC821ADBRG4 SN74LVC821ADBRG4-ND SN74LVC821ADBRG4 SN74LVC821ADBRG4 SN74LVC821ADBRG4
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC821ADBRG4 Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
 - 54F174DM - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
4 suppliers
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details