The SN74LVTH374DWR is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V VCC operation and compatible with 5-V TTL inputs. It is packaged in a 20-pin SOIC (DW) package with dimensions of 12.8 mm by 7.5 mm, and operates over a temperature range of -40°C to 85°C. The device supports bus-hold circuitry on data inputs, hot insertion with power-up 3-state, and meets ESD protection standards of 2000-V human-body model and 200-V machine model. Outputs can be placed in a high-impedance state via an active-low output-enable input, and it maintains TTL-compatible voltage levels while operating from 2.7 V to 3.6 V. It has a low typical output ground bounce of less than 0.8 V at 3.3 V and 25°C.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1256016-SN74LVTH374D
Series: 74LVTH
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Current - Quiescent: 190μA
Input Capacitance: 3pF
Family Name: SN74LVTH374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): 74LVT374D,112; 74LVT374D; 74LVT374D,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH374DWR | 296-8722-2-ND | 1256016-SN74LVTH374DWR | SN74LVTH374DWR | SN74LVTH374DWR | SN74LVTH374DWR |
| Product Name | SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVTH374DWR | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz | 150 MHz |