Quadruple D-type flip-flops with clear in a 16-pin CDIP package measuring 24.38 mm × 6.92 mm, operating over a voltage range of 2 V to 6 V, with a maximum quiescent supply current of 80 μA, ±4 mA output drive at 5 V, and a propagation delay of 13 ns. The device supports complementary outputs and is rated for operation from -55 °C to 125 °C.
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256619-SNJ54HC175J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC175J | 1256619-SNJ54HC175J | SNJ54HC175J | SNJ54HC175J | SNJ54HC175J |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - SNJ54HC175J | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |||
| Propagation Delay | 32 ns | ||||
| fMAX | 28 MHz |