SNJ54HC174FK is a hex D-type flip-flop with clear, housed in a 20-pin LCCC package measuring 8.89 mm × 8.45 mm, operating over a temperature range of -55 to 125 °C, with a wide supply voltage range of 2 V to 6 V, and capable of driving up to 10 LSTTL loads with ±4-mA output current at 5 V.
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC174FK | SNJ54HC174FK | SNJ54HC174FK |
| Product Name | SN54HC174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 34 ns | ||
| fMAX | 28 MHz |