The SNJ54AS823AW is a 9-bit bus-interface flip-flop with 3-state outputs, designed for driving capacitive or low-impedance loads in wider address/data bus applications. It is housed in a 24-pin ceramic DIP (JT) package. The device operates over a temperature range of -55°C to 125°C, is characterized for military use, and features buffered control inputs, a clear function, and an output-enable control. Outputs are protected against undershoot, and the device enters a high-impedance state when the output-enable input is high.
9-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS823AW |
| Product Name | SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 13 ns |
| fMAX | 125 MHz |
| Operating Current | 103 mA |